Whirlpool logo

Whirlpool WHE2535 F freezer Chest freezer Freestanding 251 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71005
Info modified on:
27 May 2024, 12:02:22
Short summary description Whirlpool WHE2535 F freezer Chest freezer Freestanding 251 L White:

Whirlpool WHE2535 F, 251 L, 18 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Whirlpool WHE2535 F freezer Chest freezer Freestanding 251 L White:

Whirlpool WHE2535 F. Freezer net capacity: 251 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 45 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 260 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.