Whirlpool logo

Whirlpool WH5000 freezer Chest freezer Freestanding 503 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85467
Info modified on:
22 Feb 2023, 14:59:30
Short summary description Whirlpool WH5000 freezer Chest freezer Freestanding 503 L White:

Whirlpool WH5000, 503 L, 23 kg/24h, 44 dB, 4*, White

Long summary description Whirlpool WH5000 freezer Chest freezer Freestanding 503 L White:

Whirlpool WH5000. Freezer net capacity: 503 L, Freezing capacity: 23 kg/24h, Storage time during power failure: 39 h, Noise level: 44 dB, Star rating: 4*. Annual energy consumption: 464 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.