Whirlpool logo

Whirlpool WH 2010 A+E Chest freezer Freestanding 204 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10046
Info modified on:
23 Mar 2025, 08:15:39
Short summary description Whirlpool WH 2010 A+E Chest freezer Freestanding 204 L White:

Whirlpool WH 2010 A+E, 204 L, 15 kg/24h, 41 dB, 4*, White

Long summary description Whirlpool WH 2010 A+E Chest freezer Freestanding 204 L White:

Whirlpool WH 2010 A+E. Freezer net capacity: 204 L, Freezing capacity: 15 kg/24h, Storage time during power failure: 36 h, Noise level: 41 dB, Star rating: 4*. Annual energy consumption: 234 kWh. Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.