Whirlpool logo

Whirlpool WFC3C23PFX Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71839
Info modified on:
28 Jan 2025, 11:56:38
Short summary description Whirlpool WFC3C23PFX Freestanding 14 place settings:

Whirlpool WFC3C23PFX, Freestanding, Full size (60 cm), Stainless steel, Black, Stainless steel, Buttons, 130 m

Long summary description Whirlpool WFC3C23PFX Freestanding 14 place settings:

Whirlpool WFC3C23PFX. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 43 dB, Cycle time: 190 min. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 1.8 kWh, Power consumption (off): 0.5 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.