Whirlpool logo

Whirlpool WBE3325 NF W Freestanding 320 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90499
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool WBE3325 NF W Freestanding 320 L White:

Whirlpool WBE3325 NF W, 320 L, No Frost (fridge), N-T, 4.5 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool WBE3325 NF W Freestanding 320 L White:

Whirlpool WBE3325 NF W. Total net capacity: 320 L. Door hinge: Right. Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 223 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 97 L, Freezing capacity: 4.5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 312 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.