Whirlpool logo

Whirlpool WA2043Q air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94650
Info modified on:
12 Dec 2024, 14:16:38
Short summary description Whirlpool WA2043Q air conditioner Split system White:

Whirlpool WA2043Q, Split system, White, Cooling, Dehumidifying, Heating, LCD, 24 h, 110 V

Long summary description Whirlpool WA2043Q air conditioner Split system White:

Whirlpool WA2043Q. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 110 V. Indoor unit type: Wall-mountable, Indoor unit width: 78 cm, Indoor unit depth: 20.2 cm. Outdoor unit width: 71.5 cm, Outdoor unit depth: 24 cm, Outdoor unit height: 48.2 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.