Whirlpool logo

Whirlpool W7 911I OX Freestanding 371 L F Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44064
Info modified on:
02 Jun 2025, 06:43:20
Short summary description Whirlpool W7 911I OX Freestanding 371 L F Grey:

Whirlpool W7 911I OX, 371 L, SN-T, 10 kg/24h, F, Fresh zone compartment, Grey

Long summary description Whirlpool W7 911I OX Freestanding 371 L F Grey:

Whirlpool W7 911I OX. Total net capacity: 371 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 267 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 317 kWh. Product colour: Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.