Whirlpool logo

Whirlpool W5 921E OX 2 Freestanding 372 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55520
Info modified on:
27 May 2024, 14:11:54
Short summary description Whirlpool W5 921E OX 2 Freestanding 372 L Stainless steel:

Whirlpool W5 921E OX 2, 372 L, No Frost (fridge), N-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool W5 921E OX 2 Freestanding 372 L Stainless steel:

Whirlpool W5 921E OX 2. Total net capacity: 372 L. Door hinge: Right. Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 253 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 253 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.