Whirlpool logo

Whirlpool UW4 F2Y WB F Upright freezer Freestanding 175 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152132
Info modified on:
07 Feb 2025, 09:56:04
Short summary description Whirlpool UW4 F2Y WB F Upright freezer Freestanding 175 L White:

Whirlpool UW4 F2Y WB F, 175 L, 26 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Whirlpool UW4 F2Y WB F Upright freezer Freestanding 175 L White:

Whirlpool UW4 F2Y WB F. Freezer net capacity: 175 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 200 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.