Whirlpool logo

Whirlpool TDLRB 65241BS EU/N washing machine Top-load 6.5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36183
Info modified on:
08 Apr 2025, 14:43:54
Short summary description Whirlpool TDLRB 65241BS EU/N washing machine Top-load 6.5 kg 1200 RPM White:

Whirlpool TDLRB 65241BS EU/N, Top-load, 6.5 kg, A, 53 dB, 1200 RPM, 129 kWh

Long summary description Whirlpool TDLRB 65241BS EU/N washing machine Top-load 6.5 kg 1200 RPM White:

Whirlpool TDLRB 65241BS EU/N. Loading type: Top-load. Rated capacity: 6.5 kg, Spin-drying class: A, Noise level (spin): 53 dB. Washing class: B. Noise level (wash): 78 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 129 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.