Whirlpool logo

Whirlpool TDLR 65230 washing machine Top-load 6.5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130179
Info modified on:
01 May 2025, 14:53:19
Short summary description Whirlpool TDLR 65230 washing machine Top-load 6.5 kg 1200 RPM White:

Whirlpool TDLR 65230, Top-load, 6.5 kg, A, 72 dB, 1200 RPM, 146 kWh

Long summary description Whirlpool TDLR 65230 washing machine Top-load 6.5 kg 1200 RPM White:

Whirlpool TDLR 65230. Loading type: Top-load. Rated capacity: 6.5 kg, Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 146 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.