Whirlpool logo

Whirlpool TDLR 6030S EU/N washing machine Top-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61864
Info modified on:
27 May 2024, 15:19:36
Short summary description Whirlpool TDLR 6030S EU/N washing machine Top-load 6 kg 1000 RPM White:

Whirlpool TDLR 6030S EU/N, Top-load, 6 kg, C, 78 dB, 1000 RPM, D

Long summary description Whirlpool TDLR 6030S EU/N washing machine Top-load 6 kg 1000 RPM White:

Whirlpool TDLR 6030S EU/N. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 78 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.