Whirlpool TDLR 5030L EU/N, Top-load, 5 kg, C, 76 dB, 1000 RPM, D
Whirlpool TDLR 5030L EU/N. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: D