Whirlpool logo

Whirlpool SW6A2QX fridge Freestanding 321 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48914
Info modified on:
27 May 2024, 12:29:16
Short summary description Whirlpool SW6A2QX fridge Freestanding 321 L Grey:

Whirlpool SW6A2QX, 321 L, SN-T, 38 dB, Grey

Long summary description Whirlpool SW6A2QX fridge Freestanding 321 L Grey:

Whirlpool SW6A2QX. Fridge net capacity: 321 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 110 kWh. Weight: 58 kg. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.