Whirlpool logo

Whirlpool SDD 54 USPP commercial use dishwasher Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23418
Info modified on:
23 Jun 2021, 08:12:54
Short summary description Whirlpool SDD 54 USPP commercial use dishwasher Freestanding Stainless steel:

Whirlpool SDD 54 USPP, Freestanding, Stainless steel, Black, Touch, 3 basket(s), Basket

Long summary description Whirlpool SDD 54 USPP commercial use dishwasher Freestanding Stainless steel:

Whirlpool SDD 54 USPP. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Black. Tank capacity: 23 L. Connected load: 4900 W, Rinse pump: 0.4 kW, AC input voltage: 230 V. Width: 582 mm, Depth: 610 mm, Height: 822 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.