Whirlpool logo

Whirlpool S20E RAA32 side-by-side refrigerator Freestanding 490 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73884
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool S20E RAA32 side-by-side refrigerator Freestanding 490 L Silver:

Whirlpool S20E RAA32, Freestanding, Silver, 490 L, 45 dB, 546 L, 335 L

Long summary description Whirlpool S20E RAA32 side-by-side refrigerator Freestanding 490 L Silver:

Whirlpool S20E RAA32. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 490 L, Noise level: 45 dB, Total gross capacity: 546 L. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 155 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 500 kWh, Energy usage: 1.37 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.