Whirlpool logo

Whirlpool ExtraSpace MWF 427 SL Silver Grill microwave Countertop 25 L 800 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243457
Info modified on:
12 May 2025, 06:43:29
Short summary description Whirlpool ExtraSpace MWF 427 SL Silver Grill microwave Countertop 25 L 800 W:

Whirlpool ExtraSpace MWF 427 SL, Countertop, Grill microwave, 25 L, 800 W, Built-in display, LCD

Long summary description Whirlpool ExtraSpace MWF 427 SL Silver Grill microwave Countertop 25 L 800 W:

Whirlpool ExtraSpace MWF 427 SL. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Display type: LCD, Control type: Buttons, Touch, Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.