Whirlpool logo

Whirlpool MAX 38 NOIR microwave Black Grill microwave Countertop 13 L 700 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81900
Info modified on:
21 Nov 2023, 13:39:52
Short summary description Whirlpool MAX 38 NOIR microwave Black Grill microwave Countertop 13 L 700 W:

Whirlpool MAX 38 NOIR, Countertop, Grill microwave, 13 L, 700 W, Built-in display, Buttons

Long summary description Whirlpool MAX 38 NOIR microwave Black Grill microwave Countertop 13 L 700 W:

Whirlpool MAX 38 NOIR. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Buttons, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.