Whirlpool MAX 38 CACAO, Countertop, Combination microwave, 13 L, 700 W, Built-in display, Touch
Whirlpool MAX 38 CACAO. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product colour: Chocolate