Whirlpool logo

Whirlpool MAX 36 WSL microwave Grey, White Grill microwave Countertop 13 L 700 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131040
Info modified on:
11 Jul 2022, 14:00:42
Short summary description Whirlpool MAX 36 WSL microwave Grey, White Grill microwave Countertop 13 L 700 W:

Whirlpool MAX 36 WSL, Countertop, Grill microwave, 13 L, 700 W, Built-in display, Touch

Long summary description Whirlpool MAX 36 WSL microwave Grey, White Grill microwave Countertop 13 L 700 W:

Whirlpool MAX 36 WSL. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product colour: Grey, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.