Whirlpool logo

Whirlpool MAX 35 BL microwave Black 13 L 700 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76853
Info modified on:
14 Aug 2018, 16:56:51
Short summary description Whirlpool MAX 35 BL microwave Black 13 L 700 W:

Whirlpool MAX 35 BL, 13 L, 700 W, Built-in display, Touch, Black

Long summary description Whirlpool MAX 35 BL microwave Black 13 L 700 W:

Whirlpool MAX 35 BL. Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.