Whirlpool logo

Whirlpool JT 469 SL Black, Silver Combination microwave Countertop 33 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181637
Info modified on:
14 Mar 2024, 19:52:27
Short summary description Whirlpool JT 469 SL Black, Silver Combination microwave Countertop 33 L 1000 W:

Whirlpool JT 469 SL, Countertop, Combination microwave, 33 L, 1000 W, Built-in display, Touch

Long summary description Whirlpool JT 469 SL Black, Silver Combination microwave Countertop 33 L 1000 W:

Whirlpool JT 469 SL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 33 L, Microwave power: 1000 W, Built-in display, Control type: Touch, Product colour: Black, Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.