Whirlpool JT479/1IX, Countertop, Combination microwave, 33 L, 1000 W, Built-in display, LCD
Whirlpool JT479/1IX. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 33 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Touch, Product colour: Stainless steel