Whirlpool logo

Whirlpool Indiana 1400 washing machine Front-load 5 kg White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114677
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Whirlpool Indiana 1400 washing machine Front-load 5 kg White:

Whirlpool Indiana 1400, Front-load, 5 kg, B, White

Long summary description Whirlpool Indiana 1400 washing machine Front-load 5 kg White:

Whirlpool Indiana 1400. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Noise level (wash): 60 dB. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.