Whirlpool logo

Whirlpool HSCX 80423 tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105967
Info modified on:
18 Jun 2025, 15:33:24
Short summary description Whirlpool HSCX 80423 tumble dryer Freestanding Front-load 8 kg White:

Whirlpool HSCX 80423, Freestanding, Front-load, Condensation, White, Rotary, Touch, 121 L

Long summary description Whirlpool HSCX 80423 tumble dryer Freestanding Front-load 8 kg White:

Whirlpool HSCX 80423. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Cycle time: 176 min, Noise level: 65 dB. Delay start (max): 12 h. Energy consumption: 1.97 kWh, Annual energy consumption: 235.50 kWh, Heat source: Electric. Depth: 659 mm, Width: 596 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.