Whirlpool logo

Whirlpool HSCX 10441 tumble dryer Freestanding Front-load 10 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111369
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Whirlpool HSCX 10441 tumble dryer Freestanding Front-load 10 kg A++ White:

Whirlpool HSCX 10441, Freestanding, Front-load, Heat pump, White, Touch, Right

Long summary description Whirlpool HSCX 10441 tumble dryer Freestanding Front-load 10 kg A++ White:

Whirlpool HSCX 10441. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 10 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Jeans/denim, Steam, Blouse/shirt, Cotton, Towel, Synthetics. Delay start (max): 12 h. Energy efficiency class: A++, Energy consumption: 2.32 kWh, Annual energy consumption: 280.4 kWh. Depth: 659 mm, Width: 596 mm, Height: 855 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.