Whirlpool logo

Whirlpool HDLX 80312 tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160598
Info modified on:
01 Jul 2025, 10:34:34
Short summary description Whirlpool HDLX 80312 tumble dryer Freestanding Front-load 8 kg White:

Whirlpool HDLX 80312, Freestanding, Front-load, Heat pump, White, Rotary, 8 kg

Long summary description Whirlpool HDLX 80312 tumble dryer Freestanding Front-load 8 kg White:

Whirlpool HDLX 80312. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Mix, Delicate/silk, Cotton, Synthetics, Cycle time: 196 min. Energy consumption: 2.44 kWh, Annual energy consumption: 290 kWh, Heat source: Electric. Depth: 659 mm, Width: 596 mm, Height: 845 mm. Energy efficiency class (old): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.