Whirlpool HDLX 70311, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right
Whirlpool HDLX 70311. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: A, Cycle time: 171 min. Delay start (max): 12 h. Energy efficiency class: A+, Energy consumption: 2.15 kWh, Annual energy consumption: 257.8 kWh. Depth: 659 mm, Width: 596 mm, Height: 845 mm