Whirlpool logo

Whirlpool GT 290 SL microwave Aluminium 25 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59638
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool GT 290 SL microwave Aluminium 25 L:

Whirlpool GT 290 SL, 25 L, Built-in display, Buttons, Rotary, Aluminium

Long summary description Whirlpool GT 290 SL microwave Aluminium 25 L:

Whirlpool GT 290 SL. Interior capacity: 25 L, Built-in display, Control type: Buttons, Rotary, Product colour: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.