Whirlpool logo

Whirlpool GT 288 Black Countertop 25 L 700 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71782
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool GT 288 Black Countertop 25 L 700 W:

Whirlpool GT 288, Countertop, 25 L, 700 W, Built-in display, LED, Buttons, Rotary

Long summary description Whirlpool GT 288 Black Countertop 25 L 700 W:

Whirlpool GT 288. Appliance placement: Countertop, Interior capacity: 25 L, Microwave power: 700 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.