Whirlpool logo

Whirlpool Green 850 tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75802
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Whirlpool Green 850 tumble dryer Freestanding Front-load 8 kg White:

Whirlpool Green 850, Freestanding, Front-load, White, Buttons, Rotary, Left, 5 L

Long summary description Whirlpool Green 850 tumble dryer Freestanding Front-load 8 kg White:

Whirlpool Green 850. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 8 kg, Drying programs: Quick, Delicate/silk. Energy consumption: 1.92 kWh, Heat source: Electric. Depth: 630 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.