Whirlpool FWG81284W EU, Front-load, 8 kg, B, 79 dB, 1200 RPM, 177 kWh
Whirlpool FWG81284W EU. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 11650 L. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm