Whirlpool logo

Whirlpool FWDG 86148 WS FR washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99483
Info modified on:
27 May 2024, 13:16:00
Short summary description Whirlpool FWDG 86148 WS FR washer dryer Freestanding Front-load White:

Whirlpool FWDG 86148 WS FR, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Whirlpool FWDG 86148 WS FR washer dryer Freestanding Front-load White:

Whirlpool FWDG 86148 WS FR. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Connected load: 1850 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 540 mm, Width: 599 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 208 kWh, Annual water consumption washing: 12200 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.