Whirlpool logo

Whirlpool FSCR 12440 washing machine Front-load 12 kg 1400 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156449
Info modified on:
29 Apr 2025, 14:16:01
Short summary description Whirlpool FSCR 12440 washing machine Front-load 12 kg 1400 RPM Black, White:

Whirlpool FSCR 12440, Front-load, 12 kg, B, 70 dB, 1400 RPM, 110 kWh

Long summary description Whirlpool FSCR 12440 washing machine Front-load 12 kg 1400 RPM Black, White:

Whirlpool FSCR 12440. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: B, Noise level (spin): 70 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 110 kWh, Annual water consumption washing: 11900 L. Product colour: Black, White. Width: 595 mm, Depth: 700 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.