Whirlpool logo

Whirlpool FSCR10432 washing machine Front-load 10 kg 1400 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98635
Info modified on:
10 Apr 2025, 10:33:06
Short summary description Whirlpool FSCR10432 washing machine Front-load 10 kg 1400 RPM Black, White:

Whirlpool FSCR10432, Front-load, 10 kg, B, 68 dB, 1400 RPM, 95 kWh

Long summary description Whirlpool FSCR10432 washing machine Front-load 10 kg 1400 RPM Black, White:

Whirlpool FSCR10432. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 68 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 95 kWh, Annual water consumption washing: 9200 L. Product colour: Black, White. Width: 595 mm, Depth: 640 mm, Height: 850 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.