Whirlpool logo

Whirlpool FSCR90422 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81299
Info modified on:
27 May 2024, 12:09:31
Short summary description Whirlpool FSCR90422 washing machine Front-load 9 kg 1400 RPM White:

Whirlpool FSCR90422, Front-load, 9 kg, B, 69 dB, 1400 RPM, 174 kWh

Long summary description Whirlpool FSCR90422 washing machine Front-load 9 kg 1400 RPM White:

Whirlpool FSCR90422. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10800 L. Product colour: White. Width: 595 mm, Depth: 640 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.