Whirlpool logo

Whirlpool FSCR 12420 washing machine Front-load 12 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51082
Info modified on:
01 May 2025, 13:53:42
Short summary description Whirlpool FSCR 12420 washing machine Front-load 12 kg 1400 RPM White:

Whirlpool FSCR 12420, Front-load, 12 kg, 74 dB, 1400 RPM, 140 kWh, 11900 L

Long summary description Whirlpool FSCR 12420 washing machine Front-load 12 kg 1400 RPM White:

Whirlpool FSCR 12420. Loading type: Front-load. Rated capacity: 12 kg, Noise level (spin): 74 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 140 kWh, Annual water consumption washing: 11900 L. Product colour: White. Width: 595 mm, Depth: 650 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.