Whirlpool logo

Whirlpool DST 7000/N washing machine Top-load 7 kg 1151 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37966
Info modified on:
25 Feb 2025, 13:54:30
Short summary description Whirlpool DST 7000/N washing machine Top-load 7 kg 1151 RPM White:

Whirlpool DST 7000/N, Top-load, 7 kg, C, 78 dB, 1151 RPM, E

Long summary description Whirlpool DST 7000/N washing machine Top-load 7 kg 1151 RPM White:

Whirlpool DST 7000/N. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 78 dB, Maximum spin speed: 1151 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.