Whirlpool logo

Whirlpool BSNF 8102 OX Freestanding 319 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84305
Info modified on:
27 May 2024, 12:15:50
Short summary description Whirlpool BSNF 8102 OX Freestanding 319 L Stainless steel:

Whirlpool BSNF 8102 OX, 319 L, No Frost (fridge), SN-T, 42 dB, 4 kg/24h, Stainless steel

Long summary description Whirlpool BSNF 8102 OX Freestanding 319 L Stainless steel:

Whirlpool BSNF 8102 OX. Total net capacity: 319 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 222 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 244 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.