Whirlpool logo

Whirlpool BSNF 8432 IX fridge-freezer Freestanding 319 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66187
Info modified on:
14 Mar 2024, 17:28:06
Short summary description Whirlpool BSNF 8432 IX fridge-freezer Freestanding 319 L Stainless steel:

Whirlpool BSNF 8432 IX, 319 L, No Frost (fridge), SN-T, 42 dB, 4 kg/24h, Stainless steel

Long summary description Whirlpool BSNF 8432 IX fridge-freezer Freestanding 319 L Stainless steel:

Whirlpool BSNF 8432 IX. Total net capacity: 319 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 244 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.