Whirlpool AZA-HP8040, Freestanding, Front-load, Heat pump, Black, White, Rotary, Right
Whirlpool AZA-HP8040. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Wool, Mix, Delicate/silk, Cotton, Cycle time: 155 min. Energy efficiency class: A, Energy consumption: 1.98 kWh, Heat source: Electric. Depth: 620 mm, Width: 600 mm, Height: 850 mm