Whirlpool logo

Whirlpool AWZ 8477 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86940
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWZ 8477 tumble dryer Freestanding Front-load 7 kg White:

Whirlpool AWZ 8477, Freestanding, Front-load, Condensation, White, Right, 7 kg

Long summary description Whirlpool AWZ 8477 tumble dryer Freestanding Front-load 7 kg White:

Whirlpool AWZ 8477. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg. Delay start (max): 9 h. Depth: 596 mm, Width: 600 mm, Height: 850 mm. Rated capacity (washing): 8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.