Whirlpool logo

Whirlpool AWZ 8678 tumble dryer Freestanding 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125200
Info modified on:
18 Jun 2025, 14:15:00
Short summary description Whirlpool AWZ 8678 tumble dryer Freestanding 8 kg White:

Whirlpool AWZ 8678, Freestanding, White, 8 kg, 120 min, 4.5 kWh, 220 - 240 V

Long summary description Whirlpool AWZ 8678 tumble dryer Freestanding 8 kg White:

Whirlpool AWZ 8678. Appliance placement: Freestanding, Product colour: White. Rated capacity: 8 kg, Cycle time: 120 min. Energy consumption: 4.5 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 596 mm, Width: 600 mm, Height: 855 mm. Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.