Whirlpool logo

Whirlpool AWOE 9129 ECO/-30 washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97257
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWOE 9129 ECO/-30 washing machine Front-load 9 kg 1200 RPM White:

Whirlpool AWOE 9129 ECO/-30, Front-load, 9 kg, B, 1200 RPM, White

Long summary description Whirlpool AWOE 9129 ECO/-30 washing machine Front-load 9 kg 1200 RPM White:

Whirlpool AWOE 9129 ECO/-30. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.