Whirlpool logo

Whirlpool AWO/D 4012 washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99125
Info modified on:
06 Dec 2021, 12:35:41
Short summary description Whirlpool AWO/D 4012 washing machine Front-load 5 kg 600 RPM White:

Whirlpool AWO/D 4012, Front-load, 5 kg, E, 600 RPM, White

Long summary description Whirlpool AWO/D 4012 washing machine Front-load 5 kg 600 RPM White:

Whirlpool AWO/D 4012. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 600 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.