Whirlpool logo

Whirlpool AWOC 7283 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118658
Info modified on:
27 May 2024, 11:55:57
Short summary description Whirlpool AWOC 7283 washing machine Front-load 7 kg 1200 RPM White:

Whirlpool AWOC 7283, Front-load, 7 kg, B, 76 dB, 1200 RPM, 171 kWh

Long summary description Whirlpool AWOC 7283 washing machine Front-load 7 kg 1200 RPM White:

Whirlpool AWOC 7283. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 565 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.