Whirlpool logo

Whirlpool AWO/D6188 washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63441
Info modified on:
27 May 2024, 13:39:29
Short summary description Whirlpool AWO/D6188 washing machine Front-load 8 kg 1000 RPM White:

Whirlpool AWO/D6188, Front-load, 8 kg, C, 76 dB, 1000 RPM, 11800 L

Long summary description Whirlpool AWO/D6188 washing machine Front-load 8 kg 1000 RPM White:

Whirlpool AWO/D6188. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual water consumption washing: 11800 L. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.