Whirlpool logo

Whirlpool AWO/C 7714 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85041
Info modified on:
27 May 2024, 12:02:23
Short summary description Whirlpool AWO/C 7714 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWO/C 7714, Front-load, 7 kg, B, 74 dB, 1000 RPM, 171 kWh

Long summary description Whirlpool AWO/C 7714 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWO/C 7714. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 555 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.