Whirlpool AWO/C 71203P, Front-load, 7 kg, B, 75 dB, 1200 RPM, 171 kWh
Whirlpool AWO/C 71203P. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm