Whirlpool logo

Whirlpool AWO 5345 washing machine Front-load 5 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87266
Info modified on:
06 Dec 2021, 12:35:43
Short summary description Whirlpool AWO 5345 washing machine Front-load 5 kg 1400 RPM White:

Whirlpool AWO 5345, Front-load, 5 kg, B, 1400 RPM, White

Long summary description Whirlpool AWO 5345 washing machine Front-load 5 kg 1400 RPM White:

Whirlpool AWO 5345. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.